Vishay Intertechnology, Inc. RES 6.49 OHM 1W 1% AXIAL CMF606R4900FKBF

Description
RES 6.49ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 1W 1% AXIAL - CMF606R4900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 1W 1% AXIAL
CMF606R4900FKBF
RES 6.49 OHM 1W 1% AXIAL CMF606R4900FKBF
RES 6.49ohm 1W 1% AXIAL

RES 6.49ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606R4900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R4900FKBF-ND
Through Hole Resistors CMF606R4900FKBF-ND
6.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1828
Resistor,metal Film,6.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1828
Resistor,Metal Film,6.49Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.49Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606R4900FKBF CMF606R4900FKBF-ND 42C1828
Product Name RES 6.49 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details