Vishay Intertechnology, Inc. RES 6.04 OHM 1W 1% AXIAL CMF606R0400FLEA

Description
RES 6.04ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1W 1% AXIAL - CMF606R0400FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1W 1% AXIAL
CMF606R0400FLEA
RES 6.04 OHM 1W 1% AXIAL CMF606R0400FLEA
RES 6.04ohm 1W 1% AXIAL

RES 6.04ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606R0400FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R0400FLEA-ND
Through Hole Resistors CMF606R0400FLEA-ND
6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606R0400FLEA CMF606R0400FLEA-ND
Product Name RES 6.04 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details