Vishay Intertechnology, Inc. RES 6.04 OHM 1W 1% AXIAL CMF606R0400FKEK

Description
RES 6.04ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1W 1% AXIAL - CMF606R0400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1W 1% AXIAL
CMF606R0400FKEK
RES 6.04 OHM 1W 1% AXIAL CMF606R0400FKEK
RES 6.04ohm 1W 1% AXIAL

RES 6.04ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606R0400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R0400FKEK-ND
Through Hole Resistors CMF606R0400FKEK-ND
6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606R0400FKEK CMF606R0400FKEK-ND
Product Name RES 6.04 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers