RES 6.81Kohm 1W 1% AXIAL
6.81 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,68.1KOhms,500WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF606K8100FHBF70 | CMF606K8100FHBF70-ND | 42C1800 |
| Product Name | RES 6.81K OHM 1W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,68.1Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 6810 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |