Vishay Intertechnology, Inc. RES 6.81K OHM 1W 1% AXIAL CMF606K8100FHBF

Description
RES 6.81Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1W 1% AXIAL - CMF606K8100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1W 1% AXIAL
CMF606K8100FHBF
RES 6.81K OHM 1W 1% AXIAL CMF606K8100FHBF
RES 6.81Kohm 1W 1% AXIAL

RES 6.81Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K8100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K8100FHBF-ND
Through Hole Resistors CMF606K8100FHBF-ND
6.81 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1799
Resistor,metal Film,6.81Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1799
Resistor,Metal Film,6.81KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.81KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606K8100FHBF CMF606K8100FHBF-ND 42C1799
Product Name RES 6.81K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.81Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details