RES 6.81Kohm 1W 0.25% AXIAL
6.81 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,68.1KOhms,500WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF606K8100CEBF | CMF606K8100CEBF-ND | 42C1793 |
| Product Name | RES 6.81K OHM 1W 0.25% AXIAL | Through Hole Resistors | Resistor,metal Film,68.1Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 6810 ohms | ||
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |