Vishay Intertechnology, Inc. RES 6.8K OHM 1W 0.5% AXIAL CMF606K8000DEBF

Description
RES 6.8Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1W 0.5% AXIAL - CMF606K8000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1W 0.5% AXIAL
CMF606K8000DEBF
RES 6.8K OHM 1W 0.5% AXIAL CMF606K8000DEBF
RES 6.8Kohm 1W 0.5% AXIAL

RES 6.8Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K8000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K8000DEBF-ND
Through Hole Resistors CMF606K8000DEBF-ND
6.8 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K8000DEBF CMF606K8000DEBF-ND
Product Name RES 6.8K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details