Vishay Precision Group Cmf60, 6.49 Kohm, +/0.1 Percent, 50 Ppm Vishay CMF606K4900BHRH

Description
CMF60, 6.49 kOhm, +/- 0.1 Percent, 50 ppm
Description
CMF60, 6.49 kOhm, +/- 0.1 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf60, 6.49 Kohm, +/0.1 Percent, 50 Ppm Vishay - 42C1783 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 6.49 Kohm, +/0.1 Percent, 50 Ppm Vishay
42C1783
Cmf60, 6.49 Kohm, +/0.1 Percent, 50 Ppm Vishay 42C1783
CMF60, 6.49 kOhm, +/- 0.1 Percent, 50 ppm

CMF60, 6.49 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42C1783
Product Name Cmf60, 6.49 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details