Vishay Intertechnology, Inc. RES 6.4K OHM 1W 0.1% AXIAL CMF606K4000BER6

Description
RES 6.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.4K OHM 1W 0.1% AXIAL - CMF606K4000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.4K OHM 1W 0.1% AXIAL
CMF606K4000BER6
RES 6.4K OHM 1W 0.1% AXIAL CMF606K4000BER6
RES 6.4Kohm 1W 0.1% AXIAL

RES 6.4Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K4000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K4000BER6-ND
Through Hole Resistors CMF606K4000BER6-ND
6.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 6.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 6.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1781
Cmf60, 6.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1781
CMF60, 6.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 6.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606K4000BER6 CMF606K4000BER6-ND 42C1781
Product Name RES 6.4K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 6.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details