Vishay Intertechnology, Inc. RES 6.19K OHM 1W 1% AXIAL CMF606K1900FHR6

Description
RES 6.19Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1W 1% AXIAL - CMF606K1900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1W 1% AXIAL
CMF606K1900FHR6
RES 6.19K OHM 1W 1% AXIAL CMF606K1900FHR6
RES 6.19Kohm 1W 1% AXIAL

RES 6.19Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K1900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K1900FHR6-ND
Through Hole Resistors CMF606K1900FHR6-ND
6.19 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,61.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1774
Resistor,metal Film,61.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1774
Resistor,Metal Film,61.9KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,61.9KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606K1900FHR6 CMF606K1900FHR6-ND 42C1774
Product Name RES 6.19K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,61.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details