Vishay Intertechnology, Inc. RES 6.04K OHM 1W 1% AXIAL CMF606K0400FKEB64

Description
RES 6.04Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1W 1% AXIAL - CMF606K0400FKEB64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1W 1% AXIAL
CMF606K0400FKEB64
RES 6.04K OHM 1W 1% AXIAL CMF606K0400FKEB64
RES 6.04Kohm 1W 1% AXIAL

RES 6.04Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K0400FKEB64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K0400FKEB64-ND
Through Hole Resistors CMF606K0400FKEB64-ND
6.04 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K0400FKEB64 CMF606K0400FKEB64-ND
Product Name RES 6.04K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers