Vishay Intertechnology, Inc. RES 698 OHM 1W 1% AXIAL CMF60698R00FLRE

Description
RES 698ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1W 1% AXIAL - CMF60698R00FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1W 1% AXIAL
CMF60698R00FLRE
RES 698 OHM 1W 1% AXIAL CMF60698R00FLRE
RES 698ohm 1W 1% AXIAL

RES 698ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60698R00FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60698R00FLRE-ND
Through Hole Resistors CMF60698R00FLRE-ND
698 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60698R00FLRE CMF60698R00FLRE-ND
Product Name RES 698 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details