Vishay Intertechnology, Inc. RES 690.2 OHM 1W 0.1% AXIAL CMF60690R20BHBF

Description
RES 690.2ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 690.2ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 690.2 OHM 1W 0.1% AXIAL - CMF60690R20BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 690.2 OHM 1W 0.1% AXIAL
CMF60690R20BHBF
RES 690.2 OHM 1W 0.1% AXIAL CMF60690R20BHBF
RES 690.2ohm 1W 0.1% AXIAL

RES 690.2ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60690R20BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60690R20BHBF-ND
Through Hole Resistors CMF60690R20BHBF-ND
690.2 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

690.2 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,690Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,690Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C2001
Resistor,metal Film,690Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C2001
Resistor,Metal Film,690KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,690KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60690R20BHBF CMF60690R20BHBF-ND 42C2001
Product Name RES 690.2 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,690Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 690 ohms 690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details