Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6068R100FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6068R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6068R100FKR6
Vishay/DaleMetal Film Resistors - CMF6068R100FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6068R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068R100FKR6-ND
Through Hole Resistors CMF6068R100FKR6-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,68.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1974
Resistor,metal Film,68.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1974
Resistor,Metal Film,68.1Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,68.1Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6068R100FKR6 CMF6068R100FKR6-ND 42C1974
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,68.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details