Vishay Intertechnology, Inc. RES 68.1 OHM 1W 1% AXIAL CMF6068R100FKEB

Description
RES 68.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1W 1% AXIAL - CMF6068R100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1W 1% AXIAL
CMF6068R100FKEB
RES 68.1 OHM 1W 1% AXIAL CMF6068R100FKEB
RES 68.1ohm 1W 1% AXIAL

RES 68.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6068R100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068R100FKEB-ND
Through Hole Resistors CMF6068R100FKEB-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6068R100FKEB CMF6068R100FKEB-ND
Product Name RES 68.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details