Vishay Intertechnology, Inc. RES 681 OHM 1W 1% AXIAL CMF60681R00FKEA70

Description
RES 681ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1W 1% AXIAL - CMF60681R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1W 1% AXIAL
CMF60681R00FKEA70
RES 681 OHM 1W 1% AXIAL CMF60681R00FKEA70
RES 681ohm 1W 1% AXIAL

RES 681ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60681R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60681R00FKEA70-ND
Through Hole Resistors CMF60681R00FKEA70-ND
681 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60681R00FKEA70 CMF60681R00FKEA70-ND
Product Name RES 681 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers