Vishay Intertechnology, Inc. RES 681 OHM 1W 0.1% AXIAL CMF60681R00BHR6

Description
RES 681ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1W 0.1% AXIAL - CMF60681R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1W 0.1% AXIAL
CMF60681R00BHR6
RES 681 OHM 1W 0.1% AXIAL CMF60681R00BHR6
RES 681ohm 1W 0.1% AXIAL

RES 681ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60681R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60681R00BHR6-ND
Through Hole Resistors CMF60681R00BHR6-ND
681 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,681Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1991
Resistor,metal Film,681Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1991
Resistor,Metal Film,681Ohms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,681Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60681R00BHR6 CMF60681R00BHR6-ND 42C1991
Product Name RES 681 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,681Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details