Vishay Intertechnology, Inc. RES 681 OHM 1W 0.1% AXIAL CMF60681R00BHEB

Description
RES 681ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1W 0.1% AXIAL - CMF60681R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1W 0.1% AXIAL
CMF60681R00BHEB
RES 681 OHM 1W 0.1% AXIAL CMF60681R00BHEB
RES 681ohm 1W 0.1% AXIAL

RES 681ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60681R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60681R00BHEB-ND
Through Hole Resistors CMF60681R00BHEB-ND
681 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60681R00BHEB CMF60681R00BHEB-ND
Product Name RES 681 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details