Vishay Intertechnology, Inc. Metal Film Resistors - CMF60681R00BEBF

Description
Metal Film Resistors - Through Hole 1/2watt 681ohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 681ohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60681R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60681R00BEBF
Metal Film Resistors - CMF60681R00BEBF
Metal Film Resistors - Through Hole 1/2watt 681ohms .1%

Metal Film Resistors - Through Hole 1/2watt 681ohms .1%

Supplier's Site
Through Hole Resistors - CMF60681R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60681R00BEBF-ND
Through Hole Resistors CMF60681R00BEBF-ND
681 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60681R00BEBF CMF60681R00BEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers