Vishay Intertechnology, Inc. RES 681K OHM 1W 1% AXIAL CMF60681K00FHR6

Description
RES 681Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1W 1% AXIAL - CMF60681K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1W 1% AXIAL
CMF60681K00FHR6
RES 681K OHM 1W 1% AXIAL CMF60681K00FHR6
RES 681Kohm 1W 1% AXIAL

RES 681Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60681K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60681K00FHR6-ND
Through Hole Resistors CMF60681K00FHR6-ND
681 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1985
Resistor,metal Film,6.81Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1985
Resistor,Metal Film,6.81MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.81MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60681K00FHR6 CMF60681K00FHR6-ND 42C1985
Product Name RES 681K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.81Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details