Vishay Intertechnology, Inc. RES 680 OHM 1W 5% AXIAL CMF60680R00JNEB

Description
RES 680ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1W 5% AXIAL - CMF60680R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 5% AXIAL
CMF60680R00JNEB
RES 680 OHM 1W 5% AXIAL CMF60680R00JNEB
RES 680ohm 1W 5% AXIAL

RES 680ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60680R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60680R00JNEB-ND
Through Hole Resistors CMF60680R00JNEB-ND
680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60680R00JNEB CMF60680R00JNEB-ND
Product Name RES 680 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers