Vishay Intertechnology, Inc. RES 680K OHM 1W 0.1% AXIAL CMF60680K00BEEK

Description
RES 680Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1W 0.1% AXIAL - CMF60680K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1W 0.1% AXIAL
CMF60680K00BEEK
RES 680K OHM 1W 0.1% AXIAL CMF60680K00BEEK
RES 680Kohm 1W 0.1% AXIAL

RES 680Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60680K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60680K00BEEK-ND
Through Hole Resistors CMF60680K00BEEK-ND
680 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60680K00BEEK CMF60680K00BEEK-ND
Product Name RES 680K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details