Vishay Intertechnology, Inc. Through Hole Resistors CMF6066R700CHRE

Description
66.7 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
66.7 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6066R700CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6066R700CHRE-ND
Through Hole Resistors CMF6066R700CHRE-ND
66.7 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

66.7 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 66.7 OHM 1W 0.25% AXIAL - CMF6066R700CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.7 OHM 1W 0.25% AXIAL
CMF6066R700CHRE
RES 66.7 OHM 1W 0.25% AXIAL CMF6066R700CHRE
RES 66.7ohm 1W 0.25% AXIAL

RES 66.7ohm 1W 0.25% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6066R700CHRE-ND CMF6066R700CHRE
Product Name Through Hole Resistors RES 66.7 OHM 1W 0.25% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 66.7 ohms 66.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers