Vishay Intertechnology, Inc. RES 64.9K OHM 1W 1% AXIAL CMF6064K900FHRE

Description
RES 64.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1W 1% AXIAL - CMF6064K900FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1W 1% AXIAL
CMF6064K900FHRE
RES 64.9K OHM 1W 1% AXIAL CMF6064K900FHRE
RES 64.9Kohm 1W 1% AXIAL

RES 64.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6064K900FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6064K900FHRE-ND
Through Hole Resistors CMF6064K900FHRE-ND
64.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6064K900FHRE CMF6064K900FHRE-ND
Product Name RES 64.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details