Vishay Intertechnology, Inc. Metal Film Resistors - CMF6064K000BEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6064K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6064K000BEBF
Metal Film Resistors - CMF6064K000BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6064K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6064K000BEBF-ND
Through Hole Resistors CMF6064K000BEBF-ND
64 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

64 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 64 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1923 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 64 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1923
Cmf60, 64 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1923
CMF60, 64 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 64 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6064K000BEBF CMF6064K000BEBF-ND 42C1923
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 64 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details