Vishay Intertechnology, Inc. RES 640K OHM 1W 0.1% AXIAL CMF60640K00BEEB

Description
RES 640Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 640Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 640K OHM 1W 0.1% AXIAL - CMF60640K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 640K OHM 1W 0.1% AXIAL
CMF60640K00BEEB
RES 640K OHM 1W 0.1% AXIAL CMF60640K00BEEB
RES 640Kohm 1W 0.1% AXIAL

RES 640Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60640K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60640K00BEEB-ND
Through Hole Resistors CMF60640K00BEEB-ND
640 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

640 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60640K00BEEB CMF60640K00BEEB-ND
Product Name RES 640K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 640000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers