Vishay Intertechnology, Inc. RES 634 OHM 1W 1% AXIAL CMF60634R00FKR670

Description
RES 634ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1W 1% AXIAL - CMF60634R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1W 1% AXIAL
CMF60634R00FKR670
RES 634 OHM 1W 1% AXIAL CMF60634R00FKR670
RES 634ohm 1W 1% AXIAL

RES 634ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60634R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60634R00FKR670-ND
Through Hole Resistors CMF60634R00FKR670-ND
634 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

634 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60634R00FKR670 CMF60634R00FKR670-ND
Product Name RES 634 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers