Vishay Intertechnology, Inc. RES 62K OHM 1W 5% AXIAL CMF6062K000JKRE

Description
RES 62Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1W 5% AXIAL - CMF6062K000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1W 5% AXIAL
CMF6062K000JKRE
RES 62K OHM 1W 5% AXIAL CMF6062K000JKRE
RES 62Kohm 1W 5% AXIAL

RES 62Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6062K000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6062K000JKRE-ND
Through Hole Resistors CMF6062K000JKRE-ND
62 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6062K000JKRE CMF6062K000JKRE-ND
Product Name RES 62K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers