Vishay Intertechnology, Inc. RES 62K OHM 1W 5% AXIAL CMF6062K000JKEB

Description
RES 62Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1W 5% AXIAL - CMF6062K000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1W 5% AXIAL
CMF6062K000JKEB
RES 62K OHM 1W 5% AXIAL CMF6062K000JKEB
RES 62Kohm 1W 5% AXIAL

RES 62Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6062K000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6062K000JKEB-ND
Through Hole Resistors CMF6062K000JKEB-ND
62 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

62 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6062K000JKEB CMF6062K000JKEB-ND
Product Name RES 62K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details