Vishay Intertechnology, Inc. RES 61.9K OHM 1W 1% AXIAL CMF6061K900FHR6

Description
RES 61.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1W 1% AXIAL - CMF6061K900FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1W 1% AXIAL
CMF6061K900FHR6
RES 61.9K OHM 1W 1% AXIAL CMF6061K900FHR6
RES 61.9Kohm 1W 1% AXIAL

RES 61.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6061K900FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6061K900FHR6-ND
Through Hole Resistors CMF6061K900FHR6-ND
61.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,619Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1881 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1881
Resistor,metal Film,619Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1881
Resistor,Metal Film,619KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,619KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6061K900FHR6 CMF6061K900FHR6-ND 42C1881
Product Name RES 61.9K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,619Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details