Vishay Intertechnology, Inc. Metal Film Resistors - CMF6061K900FHEK

Description
Metal Film Resistors - Through Hole CMF-60 61.9K 1% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 61.9K 1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6061K900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6061K900FHEK
Metal Film Resistors - CMF6061K900FHEK
Metal Film Resistors - Through Hole CMF-60 61.9K 1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-60 61.9K 1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF6061K900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6061K900FHEK-ND
Through Hole Resistors CMF6061K900FHEK-ND
61.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6061K900FHEK CMF6061K900FHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details