Vishay Intertechnology, Inc. RES 614.8 OHM 1W 0.1% AXIAL CMF60614R80BHEB

Description
RES 614.8ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 614.8ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 614.8 OHM 1W 0.1% AXIAL - CMF60614R80BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 614.8 OHM 1W 0.1% AXIAL
CMF60614R80BHEB
RES 614.8 OHM 1W 0.1% AXIAL CMF60614R80BHEB
RES 614.8ohm 1W 0.1% AXIAL

RES 614.8ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60614R80BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60614R80BHEB-ND
Through Hole Resistors CMF60614R80BHEB-ND
614.8 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

614.8 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60614R80BHEB CMF60614R80BHEB-ND
Product Name RES 614.8 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 615 ohms 615 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details