Vishay Intertechnology, Inc. Through Hole Resistors CMF6060R400FER6

Description
60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6060R400FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060R400FER6-ND
Through Hole Resistors CMF6060R400FER6-ND
60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 60.4 OHM 1W 1% AXIAL - CMF6060R400FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1W 1% AXIAL
CMF6060R400FER6
RES 60.4 OHM 1W 1% AXIAL CMF6060R400FER6
RES 60.4ohm 1W 1% AXIAL

RES 60.4ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,60.4Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C1862
Resistor,metal Film,60.4Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C1862
Resistor,Metal Film,60.4Ohms,500WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,60.4Ohms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6060R400FER6-ND CMF6060R400FER6 42C1862
Product Name Through Hole Resistors RES 60.4 OHM 1W 1% AXIAL Resistor,metal Film,60.4Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers