Vishay Intertechnology, Inc. RES 60 OHM 1W 1% AXIAL CMF6060R000FHBF

Description
RES 60ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 60ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60 OHM 1W 1% AXIAL - CMF6060R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1W 1% AXIAL
CMF6060R000FHBF
RES 60 OHM 1W 1% AXIAL CMF6060R000FHBF
RES 60ohm 1W 1% AXIAL

RES 60ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060R000FHBF-ND
Through Hole Resistors CMF6060R000FHBF-ND
60 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6060R000FHBF CMF6060R000FHBF-ND
Product Name RES 60 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60 ohms 60 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details