Vishay Intertechnology, Inc. RES 60K OHM 1W 1% AXIAL CMF6060K000FKRE

Description
RES 60Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 60Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60K OHM 1W 1% AXIAL - CMF6060K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60K OHM 1W 1% AXIAL
CMF6060K000FKRE
RES 60K OHM 1W 1% AXIAL CMF6060K000FKRE
RES 60Kohm 1W 1% AXIAL

RES 60Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060K000FKRE-ND
Through Hole Resistors CMF6060K000FKRE-ND
60 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay - 42C1846 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay
42C1846
Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay 42C1846
CMF60, 60 kOhm, +/- 1 Percent, 100 ppm

CMF60, 60 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6060K000FKRE CMF6060K000FKRE-ND 42C1846
Product Name RES 60K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details