Vishay Intertechnology, Inc. RES 60K OHM 1W 1% AXIAL CMF6060K000FKR6

Description
RES 60Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 60Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60K OHM 1W 1% AXIAL - CMF6060K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60K OHM 1W 1% AXIAL
CMF6060K000FKR6
RES 60K OHM 1W 1% AXIAL CMF6060K000FKR6
RES 60Kohm 1W 1% AXIAL

RES 60Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060K000FKR6-ND
Through Hole Resistors CMF6060K000FKR6-ND
60 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay - 42C1847 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay
42C1847
Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay 42C1847
CMF60, 60 kOhm, +/- 1 Percent, 100 ppm

CMF60, 60 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6060K000FKR6 CMF6060K000FKR6-ND 42C1847
Product Name RES 60K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 60 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details