Vishay Intertechnology, Inc. RES 60K OHM 1W 1% AXIAL CMF6060K000FKEB

Description
RES 60Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 60Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60K OHM 1W 1% AXIAL - CMF6060K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60K OHM 1W 1% AXIAL
CMF6060K000FKEB
RES 60K OHM 1W 1% AXIAL CMF6060K000FKEB
RES 60Kohm 1W 1% AXIAL

RES 60Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6060K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6060K000FKEB-ND
Through Hole Resistors CMF6060K000FKEB-ND
60 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6060K000FKEB CMF6060K000FKEB-ND
Product Name RES 60K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details