Vishay Intertechnology, Inc. Through Hole Resistors CMF605R9000FKR6

Description
5.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605R9000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R9000FKR6-ND
Through Hole Resistors CMF605R9000FKR6-ND
5.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF605R9000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF605R9000FKR6
Metal Film Resistors - CMF605R9000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,5.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1610 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1610
Resistor,metal Film,5.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1610
Resistor,Metal Film,5.9Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.9Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R9000FKR6-ND CMF605R9000FKR6 42C1610
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,5.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details