Vishay Intertechnology, Inc. RES 5.76 OHM 1W 1% AXIAL CMF605R7600FKR6

Description
RES 5.76ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 1W 1% AXIAL - CMF605R7600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1W 1% AXIAL
CMF605R7600FKR6
RES 5.76 OHM 1W 1% AXIAL CMF605R7600FKR6
RES 5.76ohm 1W 1% AXIAL

RES 5.76ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R7600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R7600FKR6-ND
Through Hole Resistors CMF605R7600FKR6-ND
5.76 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1607
Resistor,metal Film,5.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1607
Resistor,Metal Film,5.76Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.76Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R7600FKR6 CMF605R7600FKR6-ND 42C1607
Product Name RES 5.76 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details