Vishay Intertechnology, Inc. RES 5.76 OHM 1W 1% AXIAL CMF605R7600FKBF

Description
RES 5.76ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 1W 1% AXIAL - CMF605R7600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1W 1% AXIAL
CMF605R7600FKBF
RES 5.76 OHM 1W 1% AXIAL CMF605R7600FKBF
RES 5.76ohm 1W 1% AXIAL

RES 5.76ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R7600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R7600FKBF-ND
Through Hole Resistors CMF605R7600FKBF-ND
5.76 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1606 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1606
Resistor,metal Film,5.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1606
Resistor,Metal Film,5.76Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.76Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R7600FKBF CMF605R7600FKBF-ND 42C1606
Product Name RES 5.76 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.76Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details