Vishay Intertechnology, Inc. RES 5.6 OHM 1W 1% AXIAL CMF605R6000FKR6

Description
RES 5.6ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1W 1% AXIAL - CMF605R6000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1W 1% AXIAL
CMF605R6000FKR6
RES 5.6 OHM 1W 1% AXIAL CMF605R6000FKR6
RES 5.6ohm 1W 1% AXIAL

RES 5.6ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R6000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R6000FKR6-ND
Through Hole Resistors CMF605R6000FKR6-ND
5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1600 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay
42C1600
Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay 42C1600
CMF60, 5.6 Ohm, +/- 1 Percent, 100 ppm

CMF60, 5.6 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R6000FKR6 CMF605R6000FKR6-ND 42C1600
Product Name RES 5.6 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details