Vishay Intertechnology, Inc. RES 5.6 OHM 1W 1% AXIAL CMF605R6000FKEA

Description
RES 5.6ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1W 1% AXIAL - CMF605R6000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1W 1% AXIAL
CMF605R6000FKEA
RES 5.6 OHM 1W 1% AXIAL CMF605R6000FKEA
RES 5.6ohm 1W 1% AXIAL

RES 5.6ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605R6000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R6000FKEA-ND
Through Hole Resistors CMF605R6000FKEA-ND
5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605R6000FKEA CMF605R6000FKEA-ND
Product Name RES 5.6 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details