Vishay Intertechnology, Inc. Through Hole Resistors CMF605R4900FKBF

Description
5.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605R4900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R4900FKBF-ND
Through Hole Resistors CMF605R4900FKBF-ND
5.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF605R4900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF605R4900FKBF
Vishay/DaleMetal Film Resistors - CMF605R4900FKBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,5.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1594
Resistor,metal Film,5.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1594
Resistor,Metal Film,5.49Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.49Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R4900FKBF-ND CMF605R4900FKBF 42C1594
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,5.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 5.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details