Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF605R3600FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF605R3600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF605R3600FKR6
Vishay/DaleMetal Film Resistors - CMF605R3600FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF605R3600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R3600FKR6-ND
Through Hole Resistors CMF605R3600FKR6-ND
5.36 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.36Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.36Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1592
Resistor,metal Film,5.36Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1592
Resistor,Metal Film,5.36Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.36Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R3600FKR6 CMF605R3600FKR6-ND 42C1592
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,5.36Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 5.36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details