Vishay Intertechnology, Inc. Through Hole Resistors CMF605R2300FKEB

Description
5.23 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.23 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605R2300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R2300FKEB-ND
Through Hole Resistors CMF605R2300FKEB-ND
5.23 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.23 OHM 1W 1% AXIAL - CMF605R2300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1W 1% AXIAL
CMF605R2300FKEB
RES 5.23 OHM 1W 1% AXIAL CMF605R2300FKEB
RES 5.23ohm 1W 1% AXIAL

RES 5.23ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF605R2300FKEB-ND CMF605R2300FKEB
Product Name Through Hole Resistors RES 5.23 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.23 ohms 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details