Vishay Intertechnology, Inc. Through Hole Resistors CMF605R1100FKR6

Description
5.11 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF605R1100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605R1100FKR6-ND
Through Hole Resistors CMF605R1100FKR6-ND
5.11 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11 OHM 1W 1% AXIAL - CMF605R1100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1W 1% AXIAL
CMF605R1100FKR6
RES 5.11 OHM 1W 1% AXIAL CMF605R1100FKR6
RES 5.11ohm 1W 1% AXIAL

RES 5.11ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,5.11Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1586
Resistor,metal Film,5.11Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1586
Resistor,Metal Film,5.11Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.11Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R1100FKR6-ND CMF605R1100FKR6 42C1586
Product Name Through Hole Resistors RES 5.11 OHM 1W 1% AXIAL Resistor,metal Film,5.11Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers