Vishay Intertechnology, Inc. RES 5 OHM 1W 1% AXIAL CMF605R0000FKR6

Description
RES 5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 1W 1% AXIAL - CMF605R0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 1W 1% AXIAL
CMF605R0000FKR6
RES 5 OHM 1W 1% AXIAL CMF605R0000FKR6
RES 5ohm 1W 1% AXIAL

RES 5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF605R0000FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF605R0000FKR6TR-ND
Through Hole Resistors 541-CMF605R0000FKR6TR-ND
5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF605R0000FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF605R0000FKR6CT-ND
Through Hole Resistors 541-CMF605R0000FKR6CT-ND
RES 5 OHM 1W 1% AXIAL

RES 5 OHM 1W 1% AXIAL

Buy Now Datasheet
Cmf60, 5 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1576 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 5 Ohm, +/1 Percent, 100 Ppm Vishay
42C1576
Cmf60, 5 Ohm, +/1 Percent, 100 Ppm Vishay 42C1576
CMF60, 5 Ohm, +/- 1 Percent, 100 ppm

CMF60, 5 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605R0000FKR6 541-CMF605R0000FKR6TR-ND 42C1576
Product Name RES 5 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 5 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details