Vishay Intertechnology, Inc. RES 5.9M OHM 1W 1% AXIAL CMF605M9000FKR6

Description
RES 5.9Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9M OHM 1W 1% AXIAL - CMF605M9000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9M OHM 1W 1% AXIAL
CMF605M9000FKR6
RES 5.9M OHM 1W 1% AXIAL CMF605M9000FKR6
RES 5.9Mohm 1W 1% AXIAL

RES 5.9Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M9000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M9000FKR6-ND
Through Hole Resistors CMF605M9000FKR6-ND
5.9 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.9Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.9Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1572
Resistor,metal Film,5.9Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1572
Resistor,Metal Film,5.9MOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.9MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF605M9000FKR6 CMF605M9000FKR6-ND 42C1572
Product Name RES 5.9M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.9Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers