Vishay Intertechnology, Inc. RES 5.62M OHM 1W 1% AXIAL CMF605M6200FKEK

Description
RES 5.62Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 1W 1% AXIAL - CMF605M6200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1W 1% AXIAL
CMF605M6200FKEK
RES 5.62M OHM 1W 1% AXIAL CMF605M6200FKEK
RES 5.62Mohm 1W 1% AXIAL

RES 5.62Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M6200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M6200FKEK-ND
Through Hole Resistors CMF605M6200FKEK-ND
5.62 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF605M6200FKEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF605M6200FKEK
Through Hole Resistors CMF605M6200FKEK
RES 5.62M OHM 1W 1% AXIAL

RES 5.62M OHM 1W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF605M6200FKEK CMF605M6200FKEK-ND CMF605M6200FKEK
Product Name RES 5.62M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details