Vishay Intertechnology, Inc. RES 5.62M OHM 1W 1% AXIAL CMF605M6200FKEB

Description
RES 5.62Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 1W 1% AXIAL - CMF605M6200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1W 1% AXIAL
CMF605M6200FKEB
RES 5.62M OHM 1W 1% AXIAL CMF605M6200FKEB
RES 5.62Mohm 1W 1% AXIAL

RES 5.62Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF605M6200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF605M6200FKEB-ND
Through Hole Resistors CMF605M6200FKEB-ND
5.62 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF605M6200FKEB CMF605M6200FKEB-ND
Product Name RES 5.62M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers